Lee Co. (The) 250 HFS Check Valve

Description
This miniature check valve is only 0.25 inches in diameter and 0.74 inches in length. This valve’s unique design offers both high flow and high pressure capability in a compact package. It is ideal for applications with flow rates up to 5.6 GPM. Features Diameter: 0.25 inches Lohm Rate: 55 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote
Description
This miniature check valve is only 0.25 inches in diameter and 0.74 inches in length. This valve’s unique design offers both high flow and high pressure capability in a compact package. It is ideal for applications with flow rates up to 5.6 GPM. Features Diameter: 0.25 inches Lohm Rate: 55 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250 HFS Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
250 HFS Check Valve
250 HFS Check Valve
This miniature check valve is only 0.25 inches in diameter and 0.74 inches in length. This valve’s unique design offers both high flow and high pressure capability in a compact package. It is ideal for applications with flow rates up to 5.6 GPM. Features Diameter: 0.25 inches Lohm Rate: 55 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi

This miniature check valve is only 0.25 inches in diameter and 0.74 inches in length. This valve’s unique design offers both high flow and high pressure capability in a compact package. It is ideal for applications with flow rates up to 5.6 GPM.

Features

  • Diameter: 0.25 inches
  • Lohm Rate: 55 Lohms max
  • Operating Pressures: Up to 5000 psi
  • Leakage: 1 drop / hour at 5000 psi
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 250 HFS Check Valve
Valve Type Check; Ball-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

4.5 mm Press-in Vent Valve -  - Lee Co. (The)
Specs
Valve Type Vent Valves
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details
250 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
855 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
187 Zero-Leak PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Zero-Leak Relief Valves
Valve Size 0.19 inch (4.75 mm)
View Details