New Pig Corporation PIG® Oil & Sediment Catch Basin Filtration Insert System - Small FLT752

Description
For Oil; Sediment; Debris; Trash For Storm Drains 24" to 32" W & 24" to 32" L Adjustable Frame; Replaceable Filter Storm drain filter changeouts take 10 seconds! Semi-permanent solution uses a replaceable filter bag that removes oil and sediment from stormwater runoff. Install the drain insert once, then replace just the filter bag. Filter bag replacement is an easy, one-person job! Adjustable stainless-steel frame will not fall in the drain like frameless inserts Drop the replaceable filter bag remove oil and sediment from your stormwater runoff Large overflow ports prevent your parking lot from flooding Replaceable filter bags save you money and reduce waste; dispose and replace only the filter bag Filter bag holds up to 40 pounds of oil and sediment; replace when bag is clogged or full High visibility, durable straps make it easy to lift used filter bags from your drain insert UV-resistant drain insert will last years; filter bags need replaced when full or clogged Below-grate design is ideal for areas with light to moderate vehicle traffic Includes 2 drop-in filter bags For drains 24" to 32" W x 24" to 32" L
Datasheet
Description
For Oil; Sediment; Debris; Trash For Storm Drains 24" to 32" W & 24" to 32" L Adjustable Frame; Replaceable Filter Storm drain filter changeouts take 10 seconds! Semi-permanent solution uses a replaceable filter bag that removes oil and sediment from stormwater runoff. Install the drain insert once, then replace just the filter bag. Filter bag replacement is an easy, one-person job! Adjustable stainless-steel frame will not fall in the drain like frameless inserts Drop the replaceable filter bag remove oil and sediment from your stormwater runoff Large overflow ports prevent your parking lot from flooding Replaceable filter bags save you money and reduce waste; dispose and replace only the filter bag Filter bag holds up to 40 pounds of oil and sediment; replace when bag is clogged or full High visibility, durable straps make it easy to lift used filter bags from your drain insert UV-resistant drain insert will last years; filter bags need replaced when full or clogged Below-grate design is ideal for areas with light to moderate vehicle traffic Includes 2 drop-in filter bags For drains 24" to 32" W x 24" to 32" L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Oil & Sediment Catch Basin Filtration Insert System - Small - FLT752 - New Pig Corporation
Tipton, PA, USA
PIG® Oil & Sediment Catch Basin Filtration Insert System - Small
FLT752
PIG® Oil & Sediment Catch Basin Filtration Insert System - Small FLT752
For Oil; Sediment; Debris; Trash For Storm Drains 24" to 32" W & 24" to 32" L Adjustable Frame; Replaceable Filter Storm drain filter changeouts take 10 seconds! Semi-permanent solution uses a replaceable filter bag that removes oil and sediment from stormwater runoff. Install the drain insert once, then replace just the filter bag. Filter bag replacement is an easy, one-person job! Adjustable stainless-steel frame will not fall in the drain like frameless inserts Drop the replaceable filter bag remove oil and sediment from your stormwater runoff Large overflow ports prevent your parking lot from flooding Replaceable filter bags save you money and reduce waste; dispose and replace only the filter bag Filter bag holds up to 40 pounds of oil and sediment; replace when bag is clogged or full High visibility, durable straps make it easy to lift used filter bags from your drain insert UV-resistant drain insert will last years; filter bags need replaced when full or clogged Below-grate design is ideal for areas with light to moderate vehicle traffic Includes 2 drop-in filter bags For drains 24" to 32" W x 24" to 32" L

For Oil; Sediment; Debris; Trash For Storm Drains 24" to 32" W & 24" to 32" L Adjustable Frame; Replaceable Filter

Storm drain filter changeouts take 10 seconds! Semi-permanent solution uses a replaceable filter bag that removes oil and sediment from stormwater runoff. Install the drain insert once, then replace just the filter bag.

  • Filter bag replacement is an easy, one-person job!
  • Adjustable stainless-steel frame will not fall in the drain like frameless inserts
  • Drop the replaceable filter bag remove oil and sediment from your stormwater runoff
  • Large overflow ports prevent your parking lot from flooding
  • Replaceable filter bags save you money and reduce waste; dispose and replace only the filter bag
  • Filter bag holds up to 40 pounds of oil and sediment; replace when bag is clogged or full
  • High visibility, durable straps make it easy to lift used filter bags from your drain insert
  • UV-resistant drain insert will last years; filter bags need replaced when full or clogged
  • Below-grate design is ideal for areas with light to moderate vehicle traffic
  • Includes 2 drop-in filter bags
  • For drains 24" to 32" W x 24" to 32" L
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Filtration Equipment
Product Number FLT752
Product Name PIG® Oil & Sediment Catch Basin Filtration Insert System - Small
Equipment Type Tray Filter
Unlock Full Specs
to access all available technical data