Filtertech, Inc. MPF High Efficiency Gravity Filter

Description
The Filtertech Model MPF Deep Bed Gravity Filter provides an effective means of filtration. A single discharge point allows the solids and media to be collected in a hopper located at the discharge end of the filter. The use of a deep 6″ (153 mm) liquid pool allows a high pressure differential across the media allowing higher filtration rates and low filter media consumption. The extended discharge ramp out of the liquid area has an effective length of 30″ (763 mm) to enhance drying of the accumulated sludge. The inlet header allows uniform distribution of the filter floc. The filter is fully automatic in operation. Mode of Operation The floc flows by gravity into the bed of the filter onto a layer of disposable filter media positioned within the filter side seals and supported by a flat wire conveyor belt. The liquid and solids accumulate on the surface of the media to create an effective filter “cake” which allows extremely fine particulate to be removed. The filter “cake” becomes thicker and more dense such that the filtrate rate through the media decreases causing the level in the liquid pool to rise. This is sensed by a level sensor which signals the drive to index the collected solids out of the filter while introducing fresh media. The filter includes Filtertech’s patented labyrinth-type positive side seal design which creates a double side seal to prevent migration of solids around the edge of the filter media. To help prevent the roll of media from running out, the filter is equipped with an end-of-media sensor which senses when the media roll is almost depleted and annuciates an alarm condition on the filter control panel.
Request a Quote
Description
The Filtertech Model MPF Deep Bed Gravity Filter provides an effective means of filtration. A single discharge point allows the solids and media to be collected in a hopper located at the discharge end of the filter. The use of a deep 6″ (153 mm) liquid pool allows a high pressure differential across the media allowing higher filtration rates and low filter media consumption. The extended discharge ramp out of the liquid area has an effective length of 30″ (763 mm) to enhance drying of the accumulated sludge. The inlet header allows uniform distribution of the filter floc. The filter is fully automatic in operation. Mode of Operation The floc flows by gravity into the bed of the filter onto a layer of disposable filter media positioned within the filter side seals and supported by a flat wire conveyor belt. The liquid and solids accumulate on the surface of the media to create an effective filter “cake” which allows extremely fine particulate to be removed. The filter “cake” becomes thicker and more dense such that the filtrate rate through the media decreases causing the level in the liquid pool to rise. This is sensed by a level sensor which signals the drive to index the collected solids out of the filter while introducing fresh media. The filter includes Filtertech’s patented labyrinth-type positive side seal design which creates a double side seal to prevent migration of solids around the edge of the filter media. To help prevent the roll of media from running out, the filter is equipped with an end-of-media sensor which senses when the media roll is almost depleted and annuciates an alarm condition on the filter control panel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MPF High Efficiency Gravity Filter -  - Filtertech, Inc.
Manlius, NY, United States
MPF High Efficiency Gravity Filter
MPF High Efficiency Gravity Filter
The Filtertech Model MPF Deep Bed Gravity Filter provides an effective means of filtration. A single discharge point allows the solids and media to be collected in a hopper located at the discharge end of the filter. The use of a deep 6″ (153 mm) liquid pool allows a high pressure differential across the media allowing higher filtration rates and low filter media consumption. The extended discharge ramp out of the liquid area has an effective length of 30″ (763 mm) to enhance drying of the accumulated sludge. The inlet header allows uniform distribution of the filter floc. The filter is fully automatic in operation. Mode of Operation The floc flows by gravity into the bed of the filter onto a layer of disposable filter media positioned within the filter side seals and supported by a flat wire conveyor belt. The liquid and solids accumulate on the surface of the media to create an effective filter “cake” which allows extremely fine particulate to be removed. The filter “cake” becomes thicker and more dense such that the filtrate rate through the media decreases causing the level in the liquid pool to rise. This is sensed by a level sensor which signals the drive to index the collected solids out of the filter while introducing fresh media. The filter includes Filtertech’s patented labyrinth-type positive side seal design which creates a double side seal to prevent migration of solids around the edge of the filter media. To help prevent the roll of media from running out, the filter is equipped with an end-of-media sensor which senses when the media roll is almost depleted and annuciates an alarm condition on the filter control panel.

The Filtertech Model MPF Deep Bed Gravity Filter provides an effective means of filtration. A single discharge point allows the solids and media to be collected in a hopper located at the discharge end of the filter. The use of a deep 6″ (153 mm) liquid pool allows a high pressure differential across the media allowing higher filtration rates and low filter media consumption. The extended discharge ramp out of the liquid area has an effective length of 30″ (763 mm) to enhance drying of the accumulated sludge. The inlet header allows uniform distribution of the filter floc. The filter is fully automatic in operation.

Mode of Operation

The floc flows by gravity into the bed of the filter onto a layer of disposable filter media positioned within the filter side seals and supported by a flat wire conveyor belt.

The liquid and solids accumulate on the surface of the media to create an effective filter “cake” which allows extremely fine particulate to be removed.

The filter “cake” becomes thicker and more dense such that the filtrate rate through the media decreases causing the level in the liquid pool to rise. This is sensed by a level sensor which signals the drive to index the collected solids out of the filter while introducing fresh media.

The filter includes Filtertech’s patented labyrinth-type positive side seal design which creates a double side seal to prevent migration of solids around the edge of the filter media.

To help prevent the roll of media from running out, the filter is equipped with an end-of-media sensor which senses when the media roll is almost depleted and annuciates an alarm condition on the filter control panel.

Supplier's Site

Technical Specifications

  Filtertech, Inc.
Product Category Filtration Equipment
Product Name MPF High Efficiency Gravity Filter
Equipment Type Gravity Sedimentation
Unlock Full Specs
to access all available technical data

Similar Products

MAC203 – Disc Bowl Manual Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
MAC590 – Disc Bowl Automatic Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
APF – Automatic Pressure Filter -  - Filtertech, Inc.
Specs
Equipment Type Automatic Pressure Filter
View Details