Akoustis, Inc. Resonators RO3112A

Description
RESONATOR,SM,433.420 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,433.420 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3112ADKR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.420 MHZ

RESONATOR,SM,433.420 MHZ

Buy Now Datasheet
Resonators - 5171-RO3112ACT-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.420 MHZ

RESONATOR,SM,433.420 MHZ

Buy Now Datasheet
Resonators - 5171-RO3112ATR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.420 MHZ

RESONATOR,SM,433.420 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3112ADKR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-8-30BQ-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
SAW Filter - WFA18B0037KB - NDK
Specs
Resonator Type SAW
Package / Form Factor Through Hole; 45.5×12.5×9.0mm
Features / Standards RoHS; Lead-Free
View Details