MSR 433.42 -- MSR SERIES ONE-PORT SAW RESONATORS
MMD Components / Monitor Quartztek
MSR Series One-Port SAW Resonators
MSR 433.42
Datasheet
Datasheet
Suppliers
MSR Series One-Port SAW Resonators
MSR 433.42
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
MSR 433.42 |
|
Product Name
|
MSR Series One-Port SAW Resonators |
|
Resonator Type
|
SAW
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards
Lead-Free; Built-in Capacitor
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
24 MHz
Frequency Stability
20 ppm
View Details
MMD Components / Monitor Quartztek
Resonator Type
Ceramic
Package / Form Factor
Surface Mount
Frequency
7 to 13 MHz
View Details