AKM Semiconductor, Inc. Current Transducers - CQ2066 CQ2066

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 771746-CQ2066 Series: CQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Package: Module Response Time: 1μs Frequency: 400kHz Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 12.5mV/A Part Status: Obsolete(EOL) For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Family Name: CQ-2066 Categories: Sensors, Transducers Maximum Supply Current: 9mA Alternative Parts (Cross-Reference): CQ-2366; Introduction Date: April 21, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 771746-CQ2066 Series: CQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Package: Module Response Time: 1μs Frequency: 400kHz Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 12.5mV/A Part Status: Obsolete(EOL) For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Family Name: CQ-2066 Categories: Sensors, Transducers Maximum Supply Current: 9mA Alternative Parts (Cross-Reference): CQ-2366; Introduction Date: April 21, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - CQ2066 - 771746-CQ2066 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CQ2066
771746-CQ2066
Current Transducers - CQ2066 771746-CQ2066
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 771746-CQ2066 Series: CQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Package: Module Response Time: 1μs Frequency: 400kHz Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 12.5mV/A Part Status: Obsolete(EOL) For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Family Name: CQ-2066 Categories: Sensors, Transducers Maximum Supply Current: 9mA Alternative Parts (Cross-Reference): CQ-2366; Introduction Date: April 21, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 771746-CQ2066
Series: CQ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 90°C
Package: Module
Response Time: 1μs
Frequency: 400kHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 12.5mV/A
Part Status: Obsolete(EOL)
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 50A
Linearity: ±1%
Accuracy: ±1%
Family Name: CQ-2066
Categories: Sensors, Transducers
Maximum Supply Current: 9mA
Alternative Parts (Cross-Reference): CQ-2366;
Introduction Date: April 21, 2015
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 771746-CQ2066
Product Name Current Transducers - CQ2066
Loop Type Open Loop
Operating Temperature -40 to 194 F (-40 to 90 C)
Current 50 amps
Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS716KLATR-25CB-T - 909238-ACS716KLATR-25CB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details