AUDIX Corporation OM Series Lead Vocal Microphone OM5

Description
Vocals, lead & backing, with very tight pattern control and tailored response to cut through the mix. Designed, assembled and tested by Audix in the USA, the OM5 is a dynamic vocal microphone used for stage, studio and broadcast applications. The OM5 is known for its clarity, resistance to feedback and ability to handle sound pressure levels in excess of 144 dB without distortion. The OM5 is characterized with an extremely tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 48 Hz - 19 kHz, the OM5 employs a VLM™ (Very Low Mass) diaphragm for natural response, accurate sound reproduction and exceptional transient response. The OM5 is naturally attenuated at 120 Hz to reduce boominess and handling noise. The mid-range is tailored for presence allowing the vocalist to be more easily heard in the mains as well as the monitors. The OM5 is comfortable to hold, durable and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 48Hz - 19kHz Impedance: 200 Ohms Sensitivity: 1.8 mV/Pa @1kHz
Datasheet
Description
Vocals, lead & backing, with very tight pattern control and tailored response to cut through the mix. Designed, assembled and tested by Audix in the USA, the OM5 is a dynamic vocal microphone used for stage, studio and broadcast applications. The OM5 is known for its clarity, resistance to feedback and ability to handle sound pressure levels in excess of 144 dB without distortion. The OM5 is characterized with an extremely tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 48 Hz - 19 kHz, the OM5 employs a VLM™ (Very Low Mass) diaphragm for natural response, accurate sound reproduction and exceptional transient response. The OM5 is naturally attenuated at 120 Hz to reduce boominess and handling noise. The mid-range is tailored for presence allowing the vocalist to be more easily heard in the mains as well as the monitors. The OM5 is comfortable to hold, durable and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 48Hz - 19kHz Impedance: 200 Ohms Sensitivity: 1.8 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OM Series Lead Vocal Microphone - 14530 - TMP Pro Distribution
Berlin, CT, USA
OM Series Lead Vocal Microphone
14530
OM Series Lead Vocal Microphone 14530
Vocals, lead & backing, with very tight pattern control and tailored response to cut through the mix. Designed, assembled and tested by Audix in the USA, the OM5 is a dynamic vocal microphone used for stage, studio and broadcast applications. The OM5 is known for its clarity, resistance to feedback and ability to handle sound pressure levels in excess of 144 dB without distortion. The OM5 is characterized with an extremely tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 48 Hz - 19 kHz, the OM5 employs a VLM™ (Very Low Mass) diaphragm for natural response, accurate sound reproduction and exceptional transient response. The OM5 is naturally attenuated at 120 Hz to reduce boominess and handling noise. The mid-range is tailored for presence allowing the vocalist to be more easily heard in the mains as well as the monitors. The OM5 is comfortable to hold, durable and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 48Hz - 19kHz Impedance: 200 Ohms Sensitivity: 1.8 mV/Pa @1kHz

Vocals, lead & backing, with very tight pattern control and tailored response to cut through the mix.
Designed, assembled and tested by Audix in the USA, the OM5 is a dynamic vocal microphone used for stage, studio and broadcast applications. The OM5 is known for its clarity, resistance to feedback and ability to handle sound pressure levels in excess of 144 dB without distortion.
The OM5 is characterized with an extremely tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 48 Hz - 19 kHz, the OM5 employs a VLM™ (Very Low Mass) diaphragm for natural response, accurate sound reproduction and exceptional transient response.
The OM5 is naturally attenuated at 120 Hz to reduce boominess and handling noise. The mid-range is tailored for presence allowing the vocalist to be more easily heard in the mains as well as the monitors. The OM5 is comfortable to hold, durable and manufactured with high standards and tight tolerances.
Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip.
Type: Dynamic
Polar Pattern: Hypercardioid
Frequency Response: 48Hz - 19kHz
Impedance: 200 Ohms
Sensitivity: 1.8 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 14530
Product Name OM Series Lead Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers