Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CRYSTALS
AKER TECHNOLOGY USA CORPORATION
CAA-11.0592-18-3050-X -- CRYSTAL UNITS
Aker Technology USA Corporation
Crystal Units
CAA-11.0592-18-3050-X
Description
AKER CAA-11.0592-18-3050- X Crystal
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
AKER CAA-11.0592-18-3050- X Crystal
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719258
Crystal Units
6719258
AKER CAA-11.0592-18-3050- X Crystal
AKER CAA-11.0592-18-3050-
X Crystal
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734352
Crystal Units
1734352
AKER CAA-11.0592-18-3050- X Crystal
AKER CAA-11.0592-18-3050-
X Crystal
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Crystals
Product Number
6719258
Product Name
Crystal Units
Package / Form Factor
Hc-49-us smd
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Surface Mount Crystals
CSM-12
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
3.58 to 30 MHz
View Details
Micro Crystal AG
32.768 kHz Tuning Fork Crystal 0.3 pF
CM9V-T1A 0.3
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details
RS Components, Ltd.
Crystal Units
8238931P
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
8 MHz
View Details
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCE-2016 25MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
Frequency Stability
10 ppm
View Details