Micro Crystal AG 32.768 kHz Tuning Fork Crystal 0.3 pF CM9V-T1A 0.3

Description
CM9V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 90 kΩ (typ) Drive Level: 0.5 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 1.6 x 1.0 x 0.35 mm Features Ultra low profile (maximum height 0.35 mm) Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight (2.2 mg) High shock and vibration resistant 100% Pb-free, RoHS-compliant Applications Smart Cards Ultra Thin Devices Wearables Portables IoT Industrial Health Care
Request a Quote Datasheet
Description
CM9V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 90 kΩ (typ) Drive Level: 0.5 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 1.6 x 1.0 x 0.35 mm Features Ultra low profile (maximum height 0.35 mm) Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight (2.2 mg) High shock and vibration resistant 100% Pb-free, RoHS-compliant Applications Smart Cards Ultra Thin Devices Wearables Portables IoT Industrial Health Care
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32.768 kHz Tuning Fork Crystal 0.3 pF - CM9V-T1A 0.3 - Micro Crystal AG
Grenchen, Switzerland
32.768 kHz Tuning Fork Crystal 0.3 pF
CM9V-T1A 0.3
32.768 kHz Tuning Fork Crystal 0.3 pF CM9V-T1A 0.3
CM9V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 90 kΩ (typ) Drive Level: 0.5 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 1.6 x 1.0 x 0.35 mm Features Ultra low profile (maximum height 0.35 mm) Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight (2.2 mg) High shock and vibration resistant 100% Pb-free, RoHS-compliant Applications Smart Cards Ultra Thin Devices Wearables Portables IoT Industrial Health Care

CM9V-T1A 0.3 is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid.

Key Specifications

  • Frequency: 32.768 kHz
  • Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF
  • Series Resistance: 90 kΩ (typ)
  • Drive Level: 0.5 µW (max)
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -40 to +85°C
  • Package: 1.6 x 1.0 x 0.35 mm

Features

  • Ultra low profile (maximum height 0.35 mm)
  • Outstanding hermetic sealing with gold-tin preform
  • High stability and low aging guaranteed by hermetic sealing
  • Available for extended operating temperature range
  • Lightweight (2.2 mg)
  • High shock and vibration resistant
  • 100% Pb-free, RoHS-compliant

Applications

  • Smart Cards
  • Ultra Thin Devices
  • Wearables
  • Portables
  • IoT
  • Industrial
  • Health Care
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Crystals
Product Number CM9V-T1A 0.3
Product Name 32.768 kHz Tuning Fork Crystal 0.3 pF
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Frequency Stability 3 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 6727629 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details