Allen-Bradley / Rockwell Automation 18 mm Cylindrical 18 mm Metal Sensor 42CM-B2LPBE-A2

Description
PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Background Suppression, Source (PNP), 2m (6.5ft) cable
Request a Quote Datasheet
Description
PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Background Suppression, Source (PNP), 2m (6.5ft) cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Cylindrical 18 mm Metal Sensor - 42CM-B2LPBE-A2 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
18 mm Cylindrical 18 mm Metal Sensor
42CM-B2LPBE-A2
18 mm Cylindrical 18 mm Metal Sensor 42CM-B2LPBE-A2
PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Background Suppression, Source (PNP), 2m (6.5ft) cable

PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Background Suppression, Source (PNP), 2m (6.5ft) cable

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Photoelectric Sensors
Product Number 42CM-B2LPBE-A2
Product Name 18 mm Cylindrical 18 mm Metal Sensor
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-D2MPAK-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.45 inch (189 mm)
View Details
RightSight Photosensor - 42EF-R2MNB-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.87 inch (200 mm)
View Details
Series 9000 Photoelectric Sensors - 42GRF-9100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
Electrical Connection 2m (6.5ft) 300V cable
View Details
2 suppliers
RightSight Photosensor - 42EF-D1SCAK-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 27.56 inch (700 mm)
Mode Dark-on
View Details