Airlink Transformers American 120V Voltage Converters UK2000

Description
UK2000 - American 120V Voltage Converters 2000VA 120v to 230v 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
Description
UK2000 - American 120V Voltage Converters 2000VA 120v to 230v 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

Suppliers

Company
Product
Description
Supplier Links
American 120V Voltage Converters - UK2000 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
American 120V Voltage Converters
UK2000
American 120V Voltage Converters UK2000
UK2000 - American 120V Voltage Converters 2000VA 120v to 230v 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

UK2000 - American 120V Voltage Converters
2000VA 120v to 230v
120V output to run American appliances in the UK
230v output to run British appliances in America
Choice outputs fitted with american sockets or hardwired
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number UK2000
Product Name American 120V Voltage Converters
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-ps-11000-10-2u-27704 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 10 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details