The CamCleaner 300 White is a small but efficient mobile air purifier which is almost silent. Floor-standing or wall-mounted, it is suitable for offices and smaller spaces. CamCleaner 300 can also be used as a supplement to slightly larger air purifiers.
Provides a healthier air quality, fewer asthma and allergy problems. Less odour. Less cleaning - cleaner surfaces and products in many indoor environments. Power supply: 200 - 240V and fitted with a UK Type G BS1363 mains plug. Filter: E11 (supplied). Installation: Floor or wall. Average air purification area: 35m². Finished in white. Replacement filters:. RS Stock No. 880-2378 E11 HEPA filter (CC300FILTPACK)
Functions = Air Filter, Air Purifier
Maximum Output Power = 82W
Air Flow = 280m³/h
Plug Type = Type G - British 3-pin
Series = CamCleaner 300
| RS Components, Ltd. | |
|---|---|
| Product Category | Air Purifiers |
| Product Number | 8802343 |
| Application | Industrtial |