HEPAir® cleanroom HVAC units are self-contained, modular systems designed for precise control of temperature, humidity, pressure, and air cleanliness in cleanrooms, laboratories, hospitals, and similar environments. Available in nominal 1-ton and 2-ton capacities, the units feature an all-aluminum outer body, multiple air opening configurations, and factory-tested performance. They support air-cooled or water-cooled condensers, integrated HEPA/ULPA filtration, and PID temperature and humidity control, with temperature regulation to ±0.2°C and humidity to ±0.5% RH. The units mount to ceiling, floor, or adjacent walls and are UL and CSA approved. Dimensions for the 1-ton model are 22″ depth × 14″ height × 32.63″ width, weighing 135 lbs; the 2-ton model measures 22.38″ × 18″ × 49.5″ and weighs 225 lbs.
HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators.
HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system.
| Air Innovations LLC | |
|---|---|
| Product Category | Air Purifiers |
| Product Number | HEPAir® |
| Product Name | Cleanroom HVAC Unit |
| Application | Industrtial; Commercial |