Fan assisted hot air curtains, with Zinc coated steel cases, for installation internally above external doors to combat the ingress of cold air.
150ft³/min. air volume throughput. Keyhole slots, no requirement for back insulation and integral switching aid installation. 2.25m maximum operating height. On-site warranty. 230Vac mains powered. Thermal cut-outs to limit damage in the event that they are covered
Functions = Heating
Maximum Output Power = 3kW
Air Flow = 150cfm
| RS Components, Ltd. | |
|---|---|
| Product Category | Air Purifiers |
| Product Number | 178529 |
| Application | Industrtial |