Air Logic Orifice Restrictor F-2815-251

Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.
Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Suppliers

Company
Product
Description
Supplier Links
Orifice Restrictor - F-2815-251 - Air Logic
Racine, WI, United States
Orifice Restrictor
F-2815-251
Orifice Restrictor F-2815-251
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Flow Orifices and Flow Restrictors
Product Number F-2815-251
Product Name Orifice Restrictor
Fitting Type Restrictors
Connection Plain; Barbed or Ribbed End (optional feature)
Fitting / Connection Size 1/16" I.D. Or 1/8" I.D. Flexible Tubing
Media Pneumatic
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male thread to 10-32 Female Thread, Jewel Orifice - CJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Max Pressure 250 psi (176 m H2O)
View Details
 - 5113943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Metallic Fitting
Connection BSP 3/4 in, 15mm
Fitting / Connection Size BSP 3/4 in, 15mm
View Details
Orifice carrier assembly with integral manifold - FPD175 - ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
125 8K Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1250 inch (3.17 mm)
Max Pressure 8000 psi (5630 m H2O)
View Details