Beswick Engineering Co., Inc. 10-32 Male thread to 10-32 Female Thread, Jewel Orifice CJ_Orifice

Description
10-32 female to 10-32 male fitting with sapphire jewel. Jewel is pressed into brass bodies. For stainless steel models, jewel is held in place with a stainless steel retaining screw and Teflon seal. Max Pressure Rating: 250psig Features Sapphire is an excellent orifice material for critical flow applications because of its extreme wear, heat and corrosion resistance. The sapphire orifice diameter is held to a very close tolerance: +/- 0.0001"". Captured O-Ring face seal for leak tight installation. Note: Sapphire orifice sizes above 0.021"" are special order only. Please contact us for details."
Request a Quote
Description
10-32 female to 10-32 male fitting with sapphire jewel. Jewel is pressed into brass bodies. For stainless steel models, jewel is held in place with a stainless steel retaining screw and Teflon seal. Max Pressure Rating: 250psig Features Sapphire is an excellent orifice material for critical flow applications because of its extreme wear, heat and corrosion resistance. The sapphire orifice diameter is held to a very close tolerance: +/- 0.0001"". Captured O-Ring face seal for leak tight installation. Note: Sapphire orifice sizes above 0.021"" are special order only. Please contact us for details."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Male thread to 10-32 Female Thread, Jewel Orifice - CJ_Orifice - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Male thread to 10-32 Female Thread, Jewel Orifice
CJ_Orifice
10-32 Male thread to 10-32 Female Thread, Jewel Orifice CJ_Orifice
10-32 female to 10-32 male fitting with sapphire jewel. Jewel is pressed into brass bodies. For stainless steel models, jewel is held in place with a stainless steel retaining screw and Teflon seal. Max Pressure Rating: 250psig Features Sapphire is an excellent orifice material for critical flow applications because of its extreme wear, heat and corrosion resistance. The sapphire orifice diameter is held to a very close tolerance: +/- 0.0001"". Captured O-Ring face seal for leak tight installation. Note: Sapphire orifice sizes above 0.021"" are special order only. Please contact us for details."

10-32 female to 10-32 male fitting with sapphire jewel. Jewel is pressed into brass bodies. For stainless steel models, jewel is held in place with a stainless steel retaining screw and Teflon seal. Max Pressure Rating: 250psig Features Sapphire is an excellent orifice material for critical flow applications because of its extreme wear, heat and corrosion resistance. The sapphire orifice diameter is held to a very close tolerance: +/- 0.0001"". Captured O-Ring face seal for leak tight installation. Note: Sapphire orifice sizes above 0.021"" are special order only. Please contact us for details."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number CJ_Orifice
Product Name 10-32 Male thread to 10-32 Female Thread, Jewel Orifice
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

10-32, M3 or M5 Male Thread to Female Thread, Orifice - CC_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details
Fixed Orifice Flow Control - MIL-FOFC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Max Pressure 200 psi (141 m H2O)
View Details
M5 Thread to Barb, Orifice - M5H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details