RS Components, Ltd. 5113943

Description
Polysulphone bodied flowmeters. Open collector (NPN) pulse output proportional to flow rate. Non-metallic fittings, PVDF, available for pure water or aggressive chemicals. Robust sapphire bearings. ½ Inch BSP threads on the 30 l/min model also accepts 15mm Compression fittings (brass only). Traceable calibration certificate. Hall effect detection suitable for used with opaque liquids Type = Non-Metallic Fitting Inlet Port Type = Tube Tube Inlet Port = 15mm Outlet Port Type = Threaded Threaded Outlet Port = BSP 3/4 in Maximum Outlet Pressure = 15bar Threaded Outlet Thread Standard = BSP Threaded Outlet Thread Gender = Male Body Material = PSU Threaded Outlet Thread Size = 3/4 in
Request a Quote
Description
Polysulphone bodied flowmeters. Open collector (NPN) pulse output proportional to flow rate. Non-metallic fittings, PVDF, available for pure water or aggressive chemicals. Robust sapphire bearings. ½ Inch BSP threads on the 30 l/min model also accepts 15mm Compression fittings (brass only). Traceable calibration certificate. Hall effect detection suitable for used with opaque liquids Type = Non-Metallic Fitting Inlet Port Type = Tube Tube Inlet Port = 15mm Outlet Port Type = Threaded Threaded Outlet Port = BSP 3/4 in Maximum Outlet Pressure = 15bar Threaded Outlet Thread Standard = BSP Threaded Outlet Thread Gender = Male Body Material = PSU Threaded Outlet Thread Size = 3/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5113943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polysulphone bodied flowmeters. Open collector (NPN) pulse output proportional to flow rate. Non-metallic fittings, PVDF, available for pure water or aggressive chemicals. Robust sapphire bearings. ½ Inch BSP threads on the 30 l/min model also accepts 15mm Compression fittings (brass only). Traceable calibration certificate. Hall effect detection suitable for used with opaque liquids Type = Non-Metallic Fitting Inlet Port Type = Tube Tube Inlet Port = 15mm Outlet Port Type = Threaded Threaded Outlet Port = BSP 3/4 in Maximum Outlet Pressure = 15bar Threaded Outlet Thread Standard = BSP Threaded Outlet Thread Gender = Male Body Material = PSU Threaded Outlet Thread Size = 3/4 in

Polysulphone bodied flowmeters. Open collector (NPN) pulse output proportional to flow rate. Non-metallic fittings, PVDF, available for pure water or aggressive chemicals. Robust sapphire bearings. ½ Inch BSP threads on the 30 l/min model also accepts 15mm Compression fittings (brass only). Traceable calibration certificate. Hall effect detection suitable for used with opaque liquids
Type = Non-Metallic Fitting
Inlet Port Type = Tube
Tube Inlet Port = 15mm
Outlet Port Type = Threaded
Threaded Outlet Port = BSP 3/4 in
Maximum Outlet Pressure = 15bar
Threaded Outlet Thread Standard = BSP
Threaded Outlet Thread Gender = Male
Body Material = PSU
Threaded Outlet Thread Size = 3/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 5113943
Fitting Type Non-Metallic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 4mm
Fitting / Connection Size 4mm
View Details
 - 1214358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 1215796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 1214353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 3mm
Fitting / Connection Size 3mm
View Details