ABB Measurement & Analytics Orifice carrier assembly with integral manifold FPD175

Description
Part of the orifice carrier range from ABB - Combining the convenience and ease of installation of an orifice carrier assembly, an integral, welded 3- or 5- valve manifold and an optional integral temperature element. Options to reduce Pipe Straight Runs with optional Multi Hole Balanced Orifice Plate, significantly improves uncertainty and reduces Head Loss. Choice of 0.4 or 0.65 Beta Ratio ensures ease of configuration.
Request a Quote
Description
Part of the orifice carrier range from ABB - Combining the convenience and ease of installation of an orifice carrier assembly, an integral, welded 3- or 5- valve manifold and an optional integral temperature element. Options to reduce Pipe Straight Runs with optional Multi Hole Balanced Orifice Plate, significantly improves uncertainty and reduces Head Loss. Choice of 0.4 or 0.65 Beta Ratio ensures ease of configuration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FPD175 is a compact orifice carrier assembly designed for simplified installation and commissioning in flow measurement applications. It features a wafer-bodied design with an integral orifice plate and corner tapping points, along with an integral welded 3-valve or 5-valve manifold. This assembly allows for direct mounting of differential pressure or multivariable transmitters, reducing the need for separate manifolds and impulse piping, which can lead to lower installation costs. The FPD175 supports both fixed and removable orifice plates, providing flexibility for maintenance and reconfiguration based on changing process conditions. It is available in single-hole and multi-hole formats, with options for a balanced orifice conditioning plate that enhances accuracy and reduces pressure losses compared to standard designs. The assembly can accommodate various pipeline orientations and is compatible with flanges up to ASME 600 or DIN PN100. Engineers may find the FPD175 beneficial for its ease of installation, reduced straight pipe requirements, and options for integral temperature measurement, making it suitable for a range of applications involving liquids, gases, and steam.

Datasheet Summary
Powered by GS/AI

The FPD175 is a compact orifice carrier assembly designed for simplified installation and commissioning in flow measurement applications. It features a wafer-bodied design with an integral orifice plate and corner tapping points, along with an integral welded 3-valve or 5-valve manifold. This assembly allows for direct mounting of differential pressure or multivariable transmitters, reducing the need for separate manifolds and impulse piping, which can lead to lower installation costs. The FPD175 supports both fixed and removable orifice plates, providing flexibility for maintenance and reconfiguration based on changing process conditions. It is available in single-hole and multi-hole formats, with options for a balanced orifice conditioning plate that enhances accuracy and reduces pressure losses compared to standard designs. The assembly can accommodate various pipeline orientations and is compatible with flanges up to ASME 600 or DIN PN100. Engineers may find the FPD175 beneficial for its ease of installation, reduced straight pipe requirements, and options for integral temperature measurement, making it suitable for a range of applications involving liquids, gases, and steam.

Suppliers

Company
Product
Description
Supplier Links
Orifice carrier assembly with integral manifold - FPD175 - ABB Measurement & Analytics
Zurich, Switzerland
Orifice carrier assembly with integral manifold
FPD175
Orifice carrier assembly with integral manifold FPD175
Part of the orifice carrier range from ABB - Combining the convenience and ease of installation of an orifice carrier assembly, an integral, welded 3- or 5- valve manifold and an optional integral temperature element. Options to reduce Pipe Straight Runs with optional Multi Hole Balanced Orifice Plate, significantly improves uncertainty and reduces Head Loss. Choice of 0.4 or 0.65 Beta Ratio ensures ease of configuration.

Part of the orifice carrier range from ABB - Combining the convenience and ease of installation of an orifice carrier assembly, an integral, welded 3- or 5- valve manifold and an optional integral temperature element. Options to reduce Pipe Straight Runs with optional Multi Hole Balanced Orifice Plate, significantly improves uncertainty and reduces Head Loss. Choice of 0.4 or 0.65 Beta Ratio ensures ease of configuration.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Orifices and Flow Restrictors
Product Number FPD175
Product Name Orifice carrier assembly with integral manifold
Media Hydraulic; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details
Restriction orifice plates - FPD190 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
Orifice meter run - OMR - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Fitting / Connection Size 1 /2 in. NPT as standard
Media Hydraulic; Gas
Material Stainless
View Details
Orifice flange assemblies - FPD160 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details