Qualtek Electronics Corp. ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches 315086-01

Description
315086-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches
Request a Quote Datasheet
Description
315086-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ 2
Mentor, OH, United States
ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches
315086-01
ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches 315086-01
315086-01 North American Power Cord ROJ 2", Strip 5/8" to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches

315086-01 North American Power Cord
ROJ 2", Strip 5/8" to IEC 60320 C13
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: ROJ 2", Strip 5/8"
Other End: IEC 60320 C13
Approvals: UL, cUL
Length: 118 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 315086-01
Product Name ROJ 2", Strip 5/8" to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type ROJ 2", Strip 5/8"
Unlock Full Specs
to access all available technical data

Similar Products

24IN 45° Style Fan Power Cord - 07145-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 90 inches - 212013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers
IEC 60320 C14 to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13 Right Angled, 18AWG / 3C, SJT, 60C, 79 inches, Shielded - 313019-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details