AIGNEP SPA Pneumatic Fitting & Accessories 87000-04-06

Description
TUBE FITTING, 87/88 SERIES, STRAIGHT, 1/4 INCH X 3/8 INCH SWIFT-FIT MALE, PRESSURE RATING: VACUUM 290 PSI, TEMPERATURE RANGE: 0-176 DEGREES FARENHEIT, MEDIA: COMPRESSED AIR/WATER, NBR 70 THREAD SEAL, NICKEL PLATED BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
Description
TUBE FITTING, 87/88 SERIES, STRAIGHT, 1/4 INCH X 3/8 INCH SWIFT-FIT MALE, PRESSURE RATING: VACUUM 290 PSI, TEMPERATURE RANGE: 0-176 DEGREES FARENHEIT, MEDIA: COMPRESSED AIR/WATER, NBR 70 THREAD SEAL, NICKEL PLATED BRASS BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 147170005 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
147170005
Pneumatic Fitting & Accessories 147170005
TUBE FITTING, 87/88 SERIES, STRAIGHT, 1/4 INCH X 3/8 INCH SWIFT-FIT MALE, PRESSURE RATING: VACUUM 290 PSI, TEMPERATURE RANGE: 0-176 DEGREES FARENHEIT, MEDIA: COMPRESSED AIR/WATER, NBR 70 THREAD SEAL, NICKEL PLATED BRASS BODY. FREE 2 YEAR RADWELL WARRANTY

TUBE FITTING, 87/88 SERIES, STRAIGHT, 1/4 INCH X 3/8 INCH SWIFT-FIT MALE, PRESSURE RATING: VACUUM 290 PSI, TEMPERATURE RANGE: 0-176 DEGREES FARENHEIT, MEDIA: COMPRESSED AIR/WATER, NBR 70 THREAD SEAL, NICKEL PLATED BRASS BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 147170005
Product Name Pneumatic Fitting & Accessories
Connection Type Compression Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread, Barb Head - MACS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
Push-Quick Tube Reducer - PQ-TRS1216 - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details