Beswick Engineering Co., Inc. Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin QBI-DB_Internal

Description
Internal half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig while connected and disconnected 200 psig while connecting or disconnecting Materials: 302 and 303 Stainless Steel components. Maximum Spill Volume Upon Disconnection: Approximately 0.065 mL Features Quarter twist connection and disconnection. QBI-DB must be paired with a QBE-DB half for a complete quick disconnect assembly.
Request a Quote
Description
Internal half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig while connected and disconnected 200 psig while connecting or disconnecting Materials: 302 and 303 Stainless Steel components. Maximum Spill Volume Upon Disconnection: Approximately 0.065 mL Features Quarter twist connection and disconnection. QBI-DB must be paired with a QBE-DB half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin - QBI-DB_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin
QBI-DB_Internal
Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin QBI-DB_Internal
Internal half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig while connected and disconnected 200 psig while connecting or disconnecting Materials: 302 and 303 Stainless Steel components. Maximum Spill Volume Upon Disconnection: Approximately 0.065 mL Features Quarter twist connection and disconnection. QBI-DB must be paired with a QBE-DB half for a complete quick disconnect assembly.

Internal half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig while connected and disconnected 200 psig while connecting or disconnecting Materials: 302 and 303 Stainless Steel components. Maximum Spill Volume Upon Disconnection: Approximately 0.065 mL Features Quarter twist connection and disconnection. QBI-DB must be paired with a QBE-DB half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QBI-DB_Internal
Product Name Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

1/4-18 NPT to Barbs, Fixed Position Tee - MPAT-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
1/4-28 Male Thread to 1/4-28 Female Thread Elbow - MLS-1414 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, Quick Disconnect - External Pin - QDC-101-E_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details