Clippard Push-Quick Fitting PQ-ME05P

Description
Push-Quick Male Elbow, 5/32", 1/8" NPT
Request a Quote
Description
Push-Quick Male Elbow, 5/32", 1/8" NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Push-Quick male elbow fitting for 5/32" tubing with 1/8" NPT thread, featuring a 7/16" hex wrench size, 0.722" length (A), 0.410" body diameter (C), and 0.980" overall height (H). Includes a green release button and pre-applied sealant. Dimensions and features are consistent with the PQ-ME05P variant in the Push-Quick fitting series.

Datasheet Summary
Powered by GS/AI

Push-Quick male elbow fitting for 5/32" tubing with 1/8" NPT thread, featuring a 7/16" hex wrench size, 0.722" length (A), 0.410" body diameter (C), and 0.980" overall height (H). Includes a green release button and pre-applied sealant. Dimensions and features are consistent with the PQ-ME05P variant in the Push-Quick fitting series.

Suppliers

Company
Product
Description
Supplier Links
Push-Quick Fitting - PQ-ME05P - Clippard
Cincinnati, OH, United States
Push-Quick Fitting
PQ-ME05P
Push-Quick Fitting PQ-ME05P
Push-Quick Male Elbow, 5/32", 1/8" NPT

Push-Quick Male Elbow, 5/32", 1/8" NPT

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number PQ-ME05P
Product Name Push-Quick Fitting
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/8 NPT
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-SU06M - Clippard
Specs
Fitting Type Tube Fitting; Union Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
#10-32 to 1/8” ID Hose Swivel - ST0-3003 - Clippard
Specs
Fitting Type Hose Fitting
View Details
Push-Quick Plug, 6 mm - PQ-PG06M - Clippard
Specs
Fitting Type Tube Fitting
View Details
Push-Quick Reducer Union - PQ-RU0504 - Clippard
Specs
Fitting Type Tube Fitting; Reducer Fitting
View Details