Ai-Thinker RF and Wireless - RF Transceiver Modules and Modems AI-WB2-01M

Description
Win Source Part Number: 1370922-AI-WB2-01M Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Ai-Thinker Package: Strip Product Status: Active Frequency: 2.4GHz Package / Case: 18-DIP Module Mounting Type: Through Hole HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 2MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 19dBm Sensitivity: -98dBm Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART Utilized IC / Part: BL602 Current - Receiving: 65mA Current - Transmitting: 230mA ~ 260mA
Request a Quote Datasheet
Description
Win Source Part Number: 1370922-AI-WB2-01M Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Ai-Thinker Package: Strip Product Status: Active Frequency: 2.4GHz Package / Case: 18-DIP Module Mounting Type: Through Hole HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 2MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 19dBm Sensitivity: -98dBm Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART Utilized IC / Part: BL602 Current - Receiving: 65mA Current - Transmitting: 230mA ~ 260mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370922-AI-WB2-01M - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370922-AI-WB2-01M
RF and Wireless - RF Transceiver Modules and Modems 1370922-AI-WB2-01M
Win Source Part Number: 1370922-AI-WB2-01M Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Ai-Thinker Package: Strip Product Status: Active Frequency: 2.4GHz Package / Case: 18-DIP Module Mounting Type: Through Hole HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 2MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 19dBm Sensitivity: -98dBm Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART Utilized IC / Part: BL602 Current - Receiving: 65mA Current - Transmitting: 230mA ~ 260mA

Win Source Part Number: 1370922-AI-WB2-01M
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Ai-Thinker
Package: Strip
Product Status: Active
Frequency: 2.4GHz
Package / Case: 18-DIP Module
Mounting Type: Through Hole
HTSUS: 8517.62.0090
ECCN: 5A002A1
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 2MB Flash
RF Family/Standard: Bluetooth, WiFi
Antenna Type: PCB Trace
Data Rate: 72.2Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 19dBm
Sensitivity: -98dBm
Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART
Utilized IC / Part: BL602
Current - Receiving: 65mA
Current - Transmitting: 230mA ~ 260mA

Buy Now Datasheet
RF Transceiver Modules and Modems - AI-WB2-01M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
AI-WB2-01M
RF Transceiver Modules and Modems AI-WB2-01M
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Through Hole

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - AI-WB2-01M - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
AI-WB2-01M
RF and Wireless - RF Transceiver Modules and Modems AI-WB2-01M
RF TXRX MOD BLUETOOTH PCB TRC TH

RF TXRX MOD BLUETOOTH PCB TRC TH

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1370922-AI-WB2-01M AI-WB2-01M AI-WB2-01M
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 19 dBm 19 dBm 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Front End Module - QM42639 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
RF Modules - 133759 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details