Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules AFCT-5701ALZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1316843-AFCT-5701ALZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Packaging: Bulk Connector Type: LC Duplex Applications: Ethernet Standard Package: 10 Mounting: Pluggable, SFP Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V ECCN: 5A991B5A Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-AFCT-5701ALZ,AFC T-5701ALZ-ND Base Product Number: AFCT-5701 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1316843-AFCT-5701ALZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Packaging: Bulk Connector Type: LC Duplex Applications: Ethernet Standard Package: 10 Mounting: Pluggable, SFP Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V ECCN: 5A991B5A Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-AFCT-5701ALZ,AFC T-5701ALZ-ND Base Product Number: AFCT-5701 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1316843-AFCT-5701ALZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1316843-AFCT-5701ALZ
Optoelectronics - Fiber Optics - Transceiver Modules 1316843-AFCT-5701ALZ
Manufacturer: Broadcom Limited Win Source Part Number: 1316843-AFCT-5701ALZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Packaging: Bulk Connector Type: LC Duplex Applications: Ethernet Standard Package: 10 Mounting: Pluggable, SFP Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V ECCN: 5A991B5A Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-AFCT-5701ALZ,AFC T-5701ALZ-ND Base Product Number: AFCT-5701 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1316843-AFCT-5701ALZ
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Packaging: Bulk
Connector Type: LC Duplex
Applications: Ethernet
Standard Package: 10
Mounting: Pluggable, SFP
Data Rate: 1.25Gbd
Wavelength: 1310nm
Voltage - Supply: 3.14V ~ 3.47V
ECCN: 5A991B5A
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: 516-AFCT-5701ALZ,AFCT-5701ALZ-ND
Base Product Number: AFCT-5701
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1316843-AFCT-5701ALZ
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45639 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09C-EZ4x - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Operating Frequency 902 to 928 MHz
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-7924EHWZ - 776007-HFBR-7924EHWZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors MTP (MPO)
Supply Voltage 3.3 volts
View Details