Aerovox Corp. Defibrillator Capacitor QL602EW032V

Description
Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in round or oval metal, oil-filled cases; or in a dry, epoxy-filled plastic housing version. Plastic cases offer excellent design flexibility, and can be customized to specific requirements. They are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge. Highlights Aluminum, steel or plastic case options Round and oval designs Available with wire harness High energy density Monophasic or bi-phasic designs Custom designs available RoHS compliant Specifications Capacitance Range: 32-500 μF +/-5% Standard 800 to 6,000 VDC Applications include: external defibrillators, pulse power applications
Datasheet
Description
Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in round or oval metal, oil-filled cases; or in a dry, epoxy-filled plastic housing version. Plastic cases offer excellent design flexibility, and can be customized to specific requirements. They are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge. Highlights Aluminum, steel or plastic case options Round and oval designs Available with wire harness High energy density Monophasic or bi-phasic designs Custom designs available RoHS compliant Specifications Capacitance Range: 32-500 μF +/-5% Standard 800 to 6,000 VDC Applications include: external defibrillators, pulse power applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Defibrillator Capacitor - QL602EW032V - Aerovox Corp.
New Bedford, MA, USA
Defibrillator Capacitor
QL602EW032V
Defibrillator Capacitor QL602EW032V
Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in round or oval metal, oil-filled cases; or in a dry, epoxy-filled plastic housing version. Plastic cases offer excellent design flexibility, and can be customized to specific requirements. They are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge. Highlights Aluminum, steel or plastic case options Round and oval designs Available with wire harness High energy density Monophasic or bi-phasic designs Custom designs available RoHS compliant Specifications Capacitance Range: 32-500 μF +/-5% Standard 800 to 6,000 VDC Applications include: external defibrillators, pulse power applications

Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in round or oval metal, oil-filled cases; or in a dry, epoxy-filled plastic housing version. Plastic cases offer excellent design flexibility, and can be customized to specific requirements. They are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge.
Highlights

  • Aluminum, steel or plastic case options
  • Round and oval designs
  • Available with wire harness
  • High energy density
  • Monophasic or bi-phasic designs
  • Custom designs available
  • RoHS compliant
    Specifications
  • Capacitance Range: 32-500 μF
  • +/-5% Standard
  • 800 to 6,000 VDC Applications include: external defibrillators, pulse power applications
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number QL602EW032V
Product Name Defibrillator Capacitor
Technology Film Capacitors
Applications Medical
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers