Aerotech, Inc. Mechanical-Bearing Direct-Drive Linear Stage PRO165LM

Description
Design Features Direct-drive linear motor for ultra-precise motion Long-life linear motion guide bearing system Ten models with travels from 100 mm to 1 m Low-cost, high-performance stage Fast delivery
Datasheet
Description
Design Features Direct-drive linear motor for ultra-precise motion Long-life linear motion guide bearing system Ten models with travels from 100 mm to 1 m Low-cost, high-performance stage Fast delivery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Direct-Drive Linear Stage - PRO165LM - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Direct-Drive Linear Stage
PRO165LM
Mechanical-Bearing Direct-Drive Linear Stage PRO165LM
Design Features Direct-drive linear motor for ultra-precise motion Long-life linear motion guide bearing system Ten models with travels from 100 mm to 1 m Low-cost, high-performance stage Fast delivery

Design Features

  • Direct-drive linear motor for ultra-precise motion
  • Long-life linear motion guide bearing system
  • Ten models with travels from 100 mm to 1 m
  • Low-cost, high-performance stage
  • Fast delivery
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number PRO165LM
Product Name Mechanical-Bearing Direct-Drive Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 39.37 inch (100 to 1000 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 99.22 lbs (45 kg)
Positioning Accuracy 0.0015 to 0.0100 inch/inch (0.0015 to 0.0100 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 751MM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Mini slide - DGSL-N-20-50-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details