Allen-Bradley / Rockwell Automation Linear Stage MPAS-B8104F-ALMS2C

Description
MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 460V ac, Direct Drive, 1040 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Covered with strip seals (IP30 protection), No brake
Request a Quote
Description
MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 460V ac, Direct Drive, 1040 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Covered with strip seals (IP30 protection), No brake
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPAS-B8104F-ALMS2C is an integrated linear stage actuator from Allen-Bradley / Rockwell Automation, designed for high-performance applications. It features a frame size of 200 mm and offers a stroke length of 1040 mm. The actuator operates with a direct drive linear motor, providing high precision with a resolution of 5 microns through its incremental magnetic linear encoder. This model supports a maximum velocity of 4661 mm/s (183.5 in/s) and a continuous stall force of 4912 N (193.4 lb), with a peak stall force of up to 5000 N (196.8 lb). The actuator is equipped with strip seals for IP30 protection, ensuring some level of environmental resistance. It does not include a brake, which may be a consideration for applications requiring holding force when stationary. Engineers looking for a reliable and efficient linear motion solution may find this product suitable for various automation tasks, particularly in environments where high speed and precision are critical.

Datasheet Summary
Powered by GS/AI

The MPAS-B8104F-ALMS2C is an integrated linear stage actuator from Allen-Bradley / Rockwell Automation, designed for high-performance applications. It features a frame size of 200 mm and offers a stroke length of 1040 mm. The actuator operates with a direct drive linear motor, providing high precision with a resolution of 5 microns through its incremental magnetic linear encoder. This model supports a maximum velocity of 4661 mm/s (183.5 in/s) and a continuous stall force of 4912 N (193.4 lb), with a peak stall force of up to 5000 N (196.8 lb). The actuator is equipped with strip seals for IP30 protection, ensuring some level of environmental resistance. It does not include a brake, which may be a consideration for applications requiring holding force when stationary. Engineers looking for a reliable and efficient linear motion solution may find this product suitable for various automation tasks, particularly in environments where high speed and precision are critical.

Suppliers

Company
Product
Description
Supplier Links
Linear Stage - MPAS-B8104F-ALMS2C - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 460V ac, Direct Drive, 1040 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Covered with strip seals (IP30 protection), No brake

MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 460V ac, Direct Drive, 1040 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Covered with strip seals (IP30 protection), No brake

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Linear Slides and Linear Stages
Product Number MPAS-B8104F-ALMS2C
Product Name Linear Stage
Drive Type Direct Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A60122-V20S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Stage - MPAS-A90361-V05S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Stage - MPAS-A80782-V20S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Stage - MPAS-A90182-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details