Aerotech, Inc. Mechanical-Bearing Direct-Drive Lift Stage ANT130-V-5

Description
Design Features Nanometer performance with 5 mm vertical travel High resolution (2 nm), repeatability (100 nm) and accuracy (200 nm) In-position stability of <2 nm Anti-creep crossed-roller bearings High dynamic performance
Datasheet
Description
Design Features Nanometer performance with 5 mm vertical travel High resolution (2 nm), repeatability (100 nm) and accuracy (200 nm) In-position stability of <2 nm Anti-creep crossed-roller bearings High dynamic performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Direct-Drive Lift Stage - ANT130-V-5 - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Direct-Drive Lift Stage
ANT130-V-5
Mechanical-Bearing Direct-Drive Lift Stage ANT130-V-5
Design Features Nanometer performance with 5 mm vertical travel High resolution (2 nm), repeatability (100 nm) and accuracy (200 nm) In-position stability of <2 nm Anti-creep crossed-roller bearings High dynamic performance

Design Features

  • Nanometer performance with 5 mm vertical travel
  • High resolution (2 nm), repeatability (100 nm) and accuracy (200 nm)
  • In-position stability of <2 nm
  • Anti-creep crossed-roller bearings
  • High dynamic performance
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ANT130-V-5
Product Name Mechanical-Bearing Direct-Drive Lift Stage
Axis Configuration Z Axis Only
Z-Axis Travel 0.1969 inch (5 mm)
Rated Speed 2.95 in/sec (4.5 m/min)
Carriage Load 6.62 lbs (3 kg)
Positioning Accuracy 2.00E-4 to 0.0020 inch/inch (2.00E-4 to 0.0020 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SDXK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 98.43 inch (2500 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
STAINLESS STEEL 38MM SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 18 inch (457 mm)
View Details