AEM, Inc. - MI RF Circulators and Isolators 3A6BG

Description
CIRCULATOR, COAXIAL; 3300-6000 M
Request a Quote Datasheet
Description
CIRCULATOR, COAXIAL; 3300-6000 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3A6BG-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3A6BG-ND
RF Circulators and Isolators 5752-3A6BG-ND
CIRCULATOR, COAXIAL; 3300-6000 M

CIRCULATOR, COAXIAL; 3300-6000 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3A6BG-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 26.5 to 40GHz - UIYBCI1318D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 12.7mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 16 dB
View Details