AEM, Inc. - MI RF Circulators and Isolators 2A9NNW

Description
ISOLATOR, COAXIAL; 25500-31000 M
Request a Quote Datasheet
Description
ISOLATOR, COAXIAL; 25500-31000 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-2A9NNW-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-2A9NNW-ND
RF Circulators and Isolators 5752-2A9NNW-ND
ISOLATOR, COAXIAL; 25500-31000 M

ISOLATOR, COAXIAL; 25500-31000 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-2A9NNW-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Isolators - NSI12R5 - kTB Solutions
Specs
Component Isolator
Frequency Range: 790 to 6000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
High power 300W Coaxial Circulator4 to 8GHz - UIYBCC5654A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 54.3mm x 36mm
View Details