23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor
UTC-124I1 FEATURES AN ALL-IN-ONE
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-124I1P-WWW1E | 2084-UTC-124I1P-WWW1E-ND |
| Product Name | 23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor | Industrial PCs |
| Display Size | 23.8 inch (604.52 mm) | |
| Operating System | Win 10 IoT Enterprise 64bit/ Linux | Supports Windows 10, Linux |
| Processor | Intel 386 Family; Intel® Core™ i5-1145G7E |