Advantech Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. AFE-E630-U0E1

Description
Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. SoC : RK3568J 4xA55@1.8GHz, 1 tops NPU 4KP60 ,H265, H.264, VP9, VP8,MPEG decoding,1080P60 H.265, H.264 encoding 1 x HDMI2.0,2 x GbE LAN, 2 x USB3.0, 2 x RS232/RS485, 1 x CAN FD, 6 x GPIO, Support 4G/GPS/Wi-Fi6/BT/NVM E SSD Extend Isolated I/O: 4 x RS485, 2 x CAN2.0, 8 x DI, 8 x DO; Extend Non-isolated I/O: 4 x RS485, 2 x RS232, 2 x CAN FD, 8 x DI, 8 x DO OS : Linux and Andriod Protocols: Modbus RTU/TCP, OPC UA; MQTT,HTTP AIM-Linux support: OTA remote upgrade (OS, APP upgrade), Device Batch Deployment & Control Edge-Cloud easy-to-develop EMS platform by AIM-Linux services. 9-30V DC, -40~70°C,Fanless
Request a Quote Datasheet
Description
Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. SoC : RK3568J 4xA55@1.8GHz, 1 tops NPU 4KP60 ,H265, H.264, VP9, VP8,MPEG decoding,1080P60 H.265, H.264 encoding 1 x HDMI2.0,2 x GbE LAN, 2 x USB3.0, 2 x RS232/RS485, 1 x CAN FD, 6 x GPIO, Support 4G/GPS/Wi-Fi6/BT/NVM E SSD Extend Isolated I/O: 4 x RS485, 2 x CAN2.0, 8 x DI, 8 x DO; Extend Non-isolated I/O: 4 x RS485, 2 x RS232, 2 x CAN FD, 8 x DI, 8 x DO OS : Linux and Andriod Protocols: Modbus RTU/TCP, OPC UA; MQTT,HTTP AIM-Linux support: OTA remote upgrade (OS, APP upgrade), Device Batch Deployment & Control Edge-Cloud easy-to-develop EMS platform by AIM-Linux services. 9-30V DC, -40~70°C,Fanless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. - AFE-E630-U0E1 - Advantech
Cincinnati, OH, United States
Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management.
AFE-E630-U0E1
Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. AFE-E630-U0E1
Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. SoC : RK3568J 4xA55@1.8GHz, 1 tops NPU 4KP60 ,H265, H.264, VP9, VP8,MPEG decoding,1080P60 H.265, H.264 encoding 1 x HDMI2.0,2 x GbE LAN, 2 x USB3.0, 2 x RS232/RS485, 1 x CAN FD, 6 x GPIO, Support 4G/GPS/Wi-Fi6/BT/NVM E SSD Extend Isolated I/O: 4 x RS485, 2 x CAN2.0, 8 x DI, 8 x DO; Extend Non-isolated I/O: 4 x RS485, 2 x RS232, 2 x CAN FD, 8 x DI, 8 x DO OS : Linux and Andriod Protocols: Modbus RTU/TCP, OPC UA; MQTT,HTTP AIM-Linux support: OTA remote upgrade (OS, APP upgrade), Device Batch Deployment & Control Edge-Cloud easy-to-develop EMS platform by AIM-Linux services. 9-30V DC, -40~70°C,Fanless

Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management.

  • SoC : RK3568J 4xA55@1.8GHz, 1 tops NPU
  • 4KP60 ,H265, H.264, VP9, VP8,MPEG decoding,1080P60 H.265, H.264 encoding
  • 1 x HDMI2.0,2 x GbE LAN, 2 x USB3.0, 2 x RS232/RS485, 1 x CAN FD, 6 x GPIO, Support 4G/GPS/Wi-Fi6/BT/NVME SSD
  • Extend Isolated I/O: 4 x RS485, 2 x CAN2.0, 8 x DI, 8 x DO; Extend Non-isolated I/O: 4 x RS485, 2 x RS232, 2 x CAN FD, 8 x DI, 8 x DO
  • OS : Linux and Andriod
  • Protocols: Modbus RTU/TCP, OPC UA; MQTT,HTTP
  • AIM-Linux support: OTA remote upgrade (OS, APP upgrade), Device Batch Deployment & Control
  • Edge-Cloud easy-to-develop EMS platform by AIM-Linux services.
  • 9-30V DC, -40~70°C,Fanless
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number AFE-E630-U0E1
Product Name Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management.
Processor Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details