Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
ADVANTECH
ARK1123C1901E-T -- INDUSTRIAL PCS
Advantech
Industrial PCs
ARK1123C1901E-T
Description
SBC ATOM E3825 DUAL GBE/COM
Quarktwin Technology Ltd.
Done
Description
SBC ATOM E3825 DUAL GBE/COM
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
ARK1123C1901E-T
Industrial PCs
ARK1123C1901E-T
SBC ATOM E3825 DUAL GBE/COM
SBC ATOM E3825 DUAL GBE/COM
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Computers
Product Number
ARK1123C1901E-T
Product Name
Industrial PCs
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
CX7080 | Embedded PC with Arm ® Cortex ® -M7, RS232/RS485 and integrated I/Os
View Details
Advantech
10.1" Industrial-Grade Tablet
AIM-68S-201010
Specs
Computer Type
Tablet
Operating System
Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor
Intel 386 Family; Intel® N50, 3.4 GHz
View Details
2
suppliers
iba America LLC
Powerful industrial PC
ibaRackline
Specs
Computer Type
Desktop, Stand Alone or Tower
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
RS Components, Ltd.
9075716
Specs
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details