Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
ADVANTECH
ACP-2000P4-00XE -- EMBEDDED COMPUTER ACCESSORIES
Advantech
Embedded Computer Accessories
ACP-2000P4-00XE
Description
2U W/ 5-SLOT BP 989K610510E
ODG (Origin Data Global)
Done
Datasheet
Description
2U W/ 5-SLOT BP 989K610510E
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Embedded Computer Accessories
ACP-2000P4-00XE
Embedded Computer Accessories
ACP-2000P4-00XE
2U W/ 5-SLOT BP 989K610510E
2U W/ 5-SLOT BP 989K610510E
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Computers
Product Number
ACP-2000P4-00XE
Product Name
Embedded Computer Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C5240-0010 | 19-inch slide-in Industrial PC
View Details
Advantech
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design
AIR-020T-U0A1
Specs
Processor
CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory
4.00 GB
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details
2
suppliers
iba America LLC
Powerful industrial PC
ibaRackline
Specs
Computer Type
Desktop, Stand Alone or Tower
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
RS Components, Ltd.
9075719
Specs
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details