Advanced Torque Products, LLC Torque Wrench Calibration System TSD 650P

Description
AKO Series TSD 250 and TSD 650are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles. The TSD 250-bt or TSD 650-bt bench top series and TSD 250-p or TSD 650-p portable torque wrench calibration systems utilize our time proven precision ball screw TSD 651 TORQUE LOADER designed to generate up to 800 Lb.-Ft. of precisely controlled torque with minimum operator effort. All torque and force reactions are contained within the torque loader structure. PRECISION BALL SCREW & BALL BEARING ACTUATOR LIGHTWEIGHT AND COMPACT DESIGN QUICK CHANGE TRANSDUCER SYSTEM AUTOMATIC CW I CCW OPERATION WITH 0.1% ACCURACY’ EASILY ADJUSTABLE REACTION POST. SUPPLIED WITH APPROPRIATE 1/4“, 3/8“, 1/2“,3/4” SQUARE DRIVE ADAPTERS. SPECIAL AND HEX ADAPTERS AVAILABLE. A CHOICE OF TWO ULTRA-PRECISION 0.1 % DIGI-TAL TORQUE INDICATORS, with several 0.1% Precision Torque Transducer Ranges from our TSD 011/20D12, 0 to 20 X .002 Lb. In. to our TSD 821, 0 to 800 X .1 Lb. Ft. 0.1% Torque Transducers with the fol-lowing features; SYSTEM FEATURES PUSH BUTTON ZERO EXCLUSIVE CENTER OF ZERO INDICATOR. AUTOMATIC CWICCW OPERATION UP TO 10,000 MINIMUM COUNTS IN EACH DIRECTION PEAK HOLD FEATURE (“standard” and “first peak”- Programmable) MANUAL AND/OR AUTOMATIC PEAK-HOLD RESET. PUSH BUTTON CONVERSIONS for Lb.Ft.,Lb.ln.,Nm.Mkg .Oz.ln. Etc.. RS 232 C DATA 1/0, OPTIONAL ANALOG OUTPUT. OPTIONAL EXTENDED LIFE BATTERY AND BUILT-IN CHARGER. OPTIONAL VERTICAL REACTION POST FOR TORQUE DRIVERS OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES. FAST and SIMPLE OPERATION Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the torque wrench handle. Turn the TSD 651 Hand Wheel to produce the desired torque value. (If the torque wrench is a Click type, switch the PEAK- HOLD feature ON, turn the TSD 651 Hand Wheel until the torque wrench clicks and read the Digital Indicator
Description
AKO Series TSD 250 and TSD 650are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles. The TSD 250-bt or TSD 650-bt bench top series and TSD 250-p or TSD 650-p portable torque wrench calibration systems utilize our time proven precision ball screw TSD 651 TORQUE LOADER designed to generate up to 800 Lb.-Ft. of precisely controlled torque with minimum operator effort. All torque and force reactions are contained within the torque loader structure. PRECISION BALL SCREW & BALL BEARING ACTUATOR LIGHTWEIGHT AND COMPACT DESIGN QUICK CHANGE TRANSDUCER SYSTEM AUTOMATIC CW I CCW OPERATION WITH 0.1% ACCURACY’ EASILY ADJUSTABLE REACTION POST. SUPPLIED WITH APPROPRIATE 1/4“, 3/8“, 1/2“,3/4” SQUARE DRIVE ADAPTERS. SPECIAL AND HEX ADAPTERS AVAILABLE. A CHOICE OF TWO ULTRA-PRECISION 0.1 % DIGI-TAL TORQUE INDICATORS, with several 0.1% Precision Torque Transducer Ranges from our TSD 011/20D12, 0 to 20 X .002 Lb. In. to our TSD 821, 0 to 800 X .1 Lb. Ft. 0.1% Torque Transducers with the fol-lowing features; SYSTEM FEATURES PUSH BUTTON ZERO EXCLUSIVE CENTER OF ZERO INDICATOR. AUTOMATIC CWICCW OPERATION UP TO 10,000 MINIMUM COUNTS IN EACH DIRECTION PEAK HOLD FEATURE (“standard” and “first peak”- Programmable) MANUAL AND/OR AUTOMATIC PEAK-HOLD RESET. PUSH BUTTON CONVERSIONS for Lb.Ft.,Lb.ln.,Nm.Mkg .Oz.ln. Etc.. RS 232 C DATA 1/0, OPTIONAL ANALOG OUTPUT. OPTIONAL EXTENDED LIFE BATTERY AND BUILT-IN CHARGER. OPTIONAL VERTICAL REACTION POST FOR TORQUE DRIVERS OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES. FAST and SIMPLE OPERATION Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the torque wrench handle. Turn the TSD 651 Hand Wheel to produce the desired torque value. (If the torque wrench is a Click type, switch the PEAK- HOLD feature ON, turn the TSD 651 Hand Wheel until the torque wrench clicks and read the Digital Indicator

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench Calibration System - TSD 650P - Advanced Torque Products, LLC
Newington, CT, USA
Torque Wrench Calibration System
TSD 650P
Torque Wrench Calibration System TSD 650P
AKO Series TSD 250 and TSD 650are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles. The TSD 250-bt or TSD 650-bt bench top series and TSD 250-p or TSD 650-p portable torque wrench calibration systems utilize our time proven precision ball screw TSD 651 TORQUE LOADER designed to generate up to 800 Lb.-Ft. of precisely controlled torque with minimum operator effort. All torque and force reactions are contained within the torque loader structure. PRECISION BALL SCREW & BALL BEARING ACTUATOR LIGHTWEIGHT AND COMPACT DESIGN QUICK CHANGE TRANSDUCER SYSTEM AUTOMATIC CW I CCW OPERATION WITH 0.1% ACCURACY’ EASILY ADJUSTABLE REACTION POST. SUPPLIED WITH APPROPRIATE 1/4“, 3/8“, 1/2“,3/4” SQUARE DRIVE ADAPTERS. SPECIAL AND HEX ADAPTERS AVAILABLE. A CHOICE OF TWO ULTRA-PRECISION 0.1 % DIGI-TAL TORQUE INDICATORS, with several 0.1% Precision Torque Transducer Ranges from our TSD 011/20D12, 0 to 20 X .002 Lb. In. to our TSD 821, 0 to 800 X .1 Lb. Ft. 0.1% Torque Transducers with the fol-lowing features; SYSTEM FEATURES PUSH BUTTON ZERO EXCLUSIVE CENTER OF ZERO INDICATOR. AUTOMATIC CWICCW OPERATION UP TO 10,000 MINIMUM COUNTS IN EACH DIRECTION PEAK HOLD FEATURE (“standard” and “first peak”- Programmable) MANUAL AND/OR AUTOMATIC PEAK-HOLD RESET. PUSH BUTTON CONVERSIONS for Lb.Ft.,Lb.ln.,Nm.Mkg .Oz.ln. Etc.. RS 232 C DATA 1/0, OPTIONAL ANALOG OUTPUT. OPTIONAL EXTENDED LIFE BATTERY AND BUILT-IN CHARGER. OPTIONAL VERTICAL REACTION POST FOR TORQUE DRIVERS OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES. FAST and SIMPLE OPERATION Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the torque wrench handle. Turn the TSD 651 Hand Wheel to produce the desired torque value. (If the torque wrench is a Click type, switch the PEAK- HOLD feature ON, turn the TSD 651 Hand Wheel until the torque wrench clicks and read the Digital Indicator

AKO Series TSD 250 and TSD 650are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles.

The TSD 250-bt or TSD 650-bt bench top series and TSD 250-p or TSD 650-p portable torque wrench calibration systems utilize our time proven precision ball screw TSD 651 TORQUE LOADER designed to generate up to 800 Lb.-Ft. of precisely controlled torque with minimum operator effort. All torque and force reactions are contained within the torque loader structure.

  • PRECISION BALL SCREW & BALL BEARING ACTUATOR
  • LIGHTWEIGHT AND COMPACT DESIGN
  • QUICK CHANGE TRANSDUCER SYSTEM
  • AUTOMATIC CW I CCW OPERATION WITH 0.1% ACCURACY’
  • EASILY ADJUSTABLE REACTION POST.
  • SUPPLIED WITH APPROPRIATE 1/4“, 3/8“, 1/2“,3/4” SQUARE DRIVE ADAPTERS.
  • SPECIAL AND HEX ADAPTERS AVAILABLE.

A CHOICE OF TWO ULTRA-PRECISION 0.1 % DIGI-TAL TORQUE INDICATORS, with several 0.1% Precision Torque Transducer Ranges from our TSD 011/20D12, 0 to 20 X .002 Lb. In. to our TSD 821, 0 to 800 X .1 Lb. Ft. 0.1% Torque Transducers with the fol-lowing features;

SYSTEM FEATURES

  • PUSH BUTTON ZERO
  • EXCLUSIVE CENTER OF ZERO INDICATOR.
  • AUTOMATIC CWICCW OPERATION
  • UP TO 10,000 MINIMUM COUNTS IN EACH DIRECTION
  • PEAK HOLD FEATURE (“standard” and “first peak”- Programmable)
  • MANUAL AND/OR AUTOMATIC PEAK-HOLD RESET.
  • PUSH BUTTON CONVERSIONS for Lb.Ft.,Lb.ln.,Nm.Mkg.Oz.ln. Etc..
  • RS 232 C DATA 1/0, OPTIONAL ANALOG OUTPUT.
  • OPTIONAL EXTENDED LIFE BATTERY AND BUILT-IN CHARGER.
  • OPTIONAL VERTICAL REACTION POST FOR TORQUE DRIVERS
  • OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES.

FAST and SIMPLE OPERATION

Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the torque wrench handle. Turn the TSD 651 Hand Wheel to produce the desired torque value. (If the torque wrench is a Click type, switch the PEAK- HOLD feature ON, turn the TSD 651 Hand Wheel until the torque wrench clicks and read the Digital Indicator

Supplier's Site

Technical Specifications

  Advanced Torque Products, LLC
Product Category Calibration Instruments
Product Number TSD 650P
Product Name Torque Wrench Calibration System
Calibrator Style Portable; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details