Advanced Torque Products, LLC Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| AKO Series TSD 250 and TSD 650are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles. The TSD 250-bt or TSD 650-bt... | |
| Decription- The TSD 2050 Torque Loader is a mechanical system that is capable of applying 2500 ft-lbs. torque with minimal input. This permits a single operator to easily load... | |
| Portable Calibration System. TSD250P are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles. The TSD 250-bt or TSD 650-bt bench top... | |
| The TruCheck is for click type torque wrenches and comes with a single measurement unit, lbf·ft. There is only one button on the device and that is to zero the... | |
| Torque Loader Features Lightweight high tensile aluminum casting. Rugged solid twin stainless steel reaction shafts. Two way adjustable multi-position reaction slide and post. High efficiency ball screw drive system. All... |