Angst+Pfister Sensors and Power Flow sensors & Level sensors - Flow sensors thermal PFLOWC5001

Description
The PFLOWC5001 series (OEM version) of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. Additionally, it is compatible to Axetris Massflow Controller.
Request a Quote
Description
The PFLOWC5001 series (OEM version) of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. Additionally, it is compatible to Axetris Massflow Controller.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFLOWC5001 is an OEM gas mass flow controller for flow monitoring and control, with a maximum full-scale flow of 5000 sccm. It supports analog outputs (0-5 Vdc) for flow rate, setpoint, valve override, and PID control via a JST-SM09B-SRSS-TB connector in the RS232 TTL configuration, or Micromatch connectors for RS232 EIA and RS485 variants. The device operates on 8-24 Vdc, with a working pressure rating of up to 1.0 MPa and a compensated temperature range of -5 to 50°C. Accuracy is ±1% of reading or ±0.2% of full scale, whichever is larger, and repeatability is 0.20%. It uses MEMS thermal sensing technology to auto-recognize pre-programmed gases and requires clean, particle-free gas media. The wetted materials include aluminum alloy 6063, silicon nitride, Ablestik 84-3J, and FR4. Compliance includes RoHS, REACH, and CE IEC 61000-4-2 and IEC 61000-4-8.

Datasheet Summary
Powered by GS/AI

The PFLOWC5001 is an OEM gas mass flow controller for flow monitoring and control, with a maximum full-scale flow of 5000 sccm. It supports analog outputs (0-5 Vdc) for flow rate, setpoint, valve override, and PID control via a JST-SM09B-SRSS-TB connector in the RS232 TTL configuration, or Micromatch connectors for RS232 EIA and RS485 variants. The device operates on 8-24 Vdc, with a working pressure rating of up to 1.0 MPa and a compensated temperature range of -5 to 50°C. Accuracy is ±1% of reading or ±0.2% of full scale, whichever is larger, and repeatability is 0.20%. It uses MEMS thermal sensing technology to auto-recognize pre-programmed gases and requires clean, particle-free gas media. The wetted materials include aluminum alloy 6063, silicon nitride, Ablestik 84-3J, and FR4. Compliance includes RoHS, REACH, and CE IEC 61000-4-2 and IEC 61000-4-8.

Suppliers

Company
Product
Description
Supplier Links
Flow sensors & Level sensors - Flow sensors thermal - PFLOWC5001 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Flow sensors & Level sensors - Flow sensors thermal
PFLOWC5001
Flow sensors & Level sensors - Flow sensors thermal PFLOWC5001
The PFLOWC5001 series (OEM version) of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. Additionally, it is compatible to Axetris Massflow Controller.

The PFLOWC5001 series (OEM version) of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. Additionally, it is compatible to Axetris Massflow Controller.

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Flow Meters
Product Number PFLOWC5001
Product Name Flow sensors & Level sensors - Flow sensors thermal
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW2001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy 5 ±%
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW2001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy 5 ±%
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW4008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 5 ±%
View Details