Advanced Technical Materials, Inc. 03.75" Coax Phase Shifter P1407

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
03.75" Coax Phase Shifter
P1407
03.75" Coax Phase Shifter P1407
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P1407
Product Name 03.75" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 18600 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 30 deg/GHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - SPHSA-152+ - Mini-Circuits
Specs
Frequency Range 800 to 1500 MHz
Phase Shift Range 360-deg
Insertion Loss 2.8 dB
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details