The KRYTAR KBM9007022 is a 4×4 Butler matrix designed for microwave beamforming and MIMO applications, operating from 0.7 to 2.2 GHz with SMA female connectors. It exhibits a maximum phase imbalance of ±3 degrees, amplitude imbalance of ±0.4 dB, insertion loss less than 8 dB, maximum VSWR of 1.2:1 on any port, and minimum isolation of 16 dB. The device is implemented with fixed 90° and 180° phase shifts between input and output ports as defined in the phase table.
The NEW KRYTAR 4×4 Butler Matrix family uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the ideal choice for
antenna array beamforming, 5G NR (New Radio) testing, mm Wave testing, MIMO testing, multipath simulation and performance evaluation, and many other applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Phase Shifters |
| Product Number | KBM9007022 |
| Product Name | Butler Matrix |
| Phase Shifter Type | Digital |
| Frequency Range | 700 to 2200 MHz |
| Phase Shift Range | 90-deg; 180-deg |
| Insertion Loss | 8 dB |