Advanced Technical Materials, Inc. PC Mounted Variable Attenuator AV0PC4-15-75

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
PC Mounted Variable Attenuator
AV0PC4-15-75
PC Mounted Variable Attenuator AV0PC4-15-75
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV0PC4-15-75
Product Name PC Mounted Variable Attenuator
Attenuator Type Variable
Frequency ? to 1 GHz
Insertion Loss 1 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
VSWR 1.25 :1
Attenuation 0.0 to 30 dB
View Details
RF Attenuators - 7123327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details