Advanced Technical Materials, Inc. Variable Attenuator 08 Series AV083L3-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 08 Series
AV083L3-10
Variable Attenuator 08 Series AV083L3-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV083L3-10
Product Name Variable Attenuator 08 Series
Attenuator Type Variable
Frequency 0.7000 to 0.8000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 3157-KAT-20+TR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
RF Attenuators - 7123333P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details