Advanced Technical Materials, Inc. Coax Multi-Band Isolator 06.80-08.20GHz ATi6.8-8.2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Multi-Band Isolator 06.80-08.20GHz
ATi6.8-8.2
Coax Multi-Band Isolator 06.80-08.20GHz ATi6.8-8.2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi6.8-8.2
Product Name Coax Multi-Band Isolator 06.80-08.20GHz
Component Isolator
Configuration Coaxial
Frequency Range: 6800 to 8200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1318X - kTB Solutions
Specs
Component Isolator
Frequency Range: 10500 to 11000 MHz
Isolation 20 dB
View Details
Waveguide Circulator 26 to 40GHz - UIYWC2225B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details