Advanced Technical Materials, Inc. Coax Octave Band Isolator 02.60-05.20GHz ATi2.6-5.2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Octave Band Isolator 02.60-05.20GHz
ATi2.6-5.2
Coax Octave Band Isolator 02.60-05.20GHz ATi2.6-5.2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi2.6-5.2
Product Name Coax Octave Band Isolator 02.60-05.20GHz
Component Isolator
Configuration Coaxial
Frequency Range: 2600 to 5200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMD Circulator 2.4 to 6GHz - UIYSC7A - UIY Inc.
Specs
Component Circulator
Package Size Φ7mm x 5.5mm
Frequency Range: 2400 to 6000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details