ATI10.7-12.75 -- COAX MULTI-BAND ISOLATOR 10.70-12.75GHZ
Advanced Technical Materials, Inc.
Coax Multi-Band Isolator 10.70-12.75GHz
ATi10.7-12.75
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATi10.7-12.75 |
|
Product Name
|
Coax Multi-Band Isolator 10.70-12.75GHz |
|
Component
|
Isolator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
10700 to 12750 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
4500 to 5300 MHz
Isolation
17 dB
View Details
Component
Isolator
Frequency Range:
300 to 1100 MHz
Isolation
18 dB
View Details
Component
Circulator
Package Size
17.6mm x 16.5mm x 7.5mm
Frequency Range:
7000 to 20000 MHz
View Details