Advanced Technical Materials, Inc. Coax Octave Band Isolator 01.00-02.00GHz ATi1-2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Octave Band Isolator 01.00-02.00GHz
ATi1-2
Coax Octave Band Isolator 01.00-02.00GHz ATi1-2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi1-2
Product Name Coax Octave Band Isolator 01.00-02.00GHz
Component Isolator
Configuration Coaxial
Frequency Range: 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2532X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details