Advanced Technical Materials, Inc. Coax Multi-Band Circ. 06.80-08.20GHz ATc6.8-8.2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Multi-Band Circ. 06.80-08.20GHz
ATc6.8-8.2
Coax Multi-Band Circ. 06.80-08.20GHz ATc6.8-8.2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATc6.8-8.2
Product Name Coax Multi-Band Circ. 06.80-08.20GHz
Component Circulator
Configuration Coaxial
Frequency Range: 6800 to 8200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 4.0 to 7.2GHz - UIYCI1522A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 15mm x 22.5mm x 13.8mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1319C - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 15000 MHz
Isolation 18 dB
View Details