Advanced Technical Materials, Inc. Coax Multi-Band Circ. 17.50-19.70GHz ATc17.5-19.7

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Multi-Band Circ. 17.50-19.70GHz
ATc17.5-19.7
Coax Multi-Band Circ. 17.50-19.70GHz ATc17.5-19.7
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATc17.5-19.7
Product Name Coax Multi-Band Circ. 17.50-19.70GHz
Component Circulator
Configuration Coaxial
Frequency Range: 17500 to 19700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A - UIY Inc.
Specs
Component Circulator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details