Advanced Technical Materials, Inc. 30 Watt High Power Variable Attenuator AH30V085-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
30 Watt High Power Variable Attenuator
AH30V085-10
30 Watt High Power Variable Attenuator AH30V085-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AH30V085-10
Product Name 30 Watt High Power Variable Attenuator
Attenuator Type Variable
Frequency 4 to 8 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 3157-GAT-1+DKR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 4-SMD, No Lead
View Details
2 suppliers
RF Attenuators - 2823254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 8 GHz
View Details