Advanced Technical Materials, Inc. Variable Attenuator 07 Series AF077-20

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AF077-20
Variable Attenuator 07 Series AF077-20
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF077-20
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 12.4 to 18 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
63 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
VSWR 1.25 :1
Attenuation 0.0 to 63 dB
View Details
RF Attenuators - 7123327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details