Advanced Technical Materials, Inc. Variable Attenuator 07 Series AF077-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AF077-10
Variable Attenuator 07 Series AF077-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF077-10
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 12.4 to 18 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o20100124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Attenuators - 3157-KAT-5+DKR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details